Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SCAN90004TVS/E5002593

Description
SCAN90004 4-CHANNEL LVDS BUFFER/
Datasheet
Description
SCAN90004 4-CHANNEL LVDS BUFFER/
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SCAN90004TVS/E5002593 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SCAN90004TVS/E5002593
Logic - Buffers, Drivers, Receivers, Transceivers SCAN90004TVS/E5002593
SCAN90004 4-CHANNEL LVDS BUFFER/

SCAN90004 4-CHANNEL LVDS BUFFER/

Supplier's Site Datasheet
Logic - Buffers, Drivers, Receivers, Transceivers - SCAN90004TVS/E5002593 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SCAN90004TVS/E5002593
Logic - Buffers, Drivers, Receivers, Transceivers SCAN90004TVS/E5002593
SCAN90004 4-CHANNEL LVDS BUFFER/

SCAN90004 4-CHANNEL LVDS BUFFER/

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SCAN90004TVS/E5002593
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QCAA-E-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - SI32192-A-ZM2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details