Rochester Electronics Logic - Flip Flops SCAN18374T/MXA

Description
SCAN18374T/MXA (DM: 5962-9320701
Datasheet
Description
SCAN18374T/MXA (DM: 5962-9320701
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SCAN18374T/MXA - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SCAN18374T/MXA
Logic - Flip Flops SCAN18374T/MXA
SCAN18374T/MXA (DM: 5962-9320701

SCAN18374T/MXA (DM: 5962-9320701

Supplier's Site Datasheet
Flip Flops - SCAN18374T/MXA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SCAN18374T/MXA
Flip Flops SCAN18374T/MXA
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SCAN18374T/MXA SCAN18374T/MXA
Product Name Logic - Flip Flops Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 1727-4106-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
4 suppliers
Flip Flops - 54ALS74AE/883 - Quarktwin Technology Ltd.
View Details
2 suppliers
Logic - Flip Flops - 74ACT374MSA - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details