SC28829PK04 -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
SC28829PK04
Description
LOG TTL LATCH ADD 8BIT
-
Lingto Electronic Limited
Datasheet
Description
LOG TTL LATCH ADD 8BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
SC28829PK04 |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
5 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
0.0800 mA
View Details
4 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
18 VDC
Propagation Delay
250 ns
Power Dissipation
375 milliwatts
View Details