Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - SAF7741HV/N135518 SAF7741HV/N135518

Description
Manufacturer: NXP Win Source Part Number: 933002-SAF7741HV/N13 5518 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 933002-SAF7741HV/N13 5518 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SAF7741HV/N135518
933002-SAF7741HV/N135518
Embedded - Embedded - DSP (Digital Signal Processors) - SAF7741HV/N135518 933002-SAF7741HV/N135518
Manufacturer: NXP Win Source Part Number: 933002-SAF7741HV/N13 5518 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: NXP
Win Source Part Number: 933002-SAF7741HV/N135518
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - SAF7741HV/N135518 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SAF7741HV/N135518
Embedded - DSP (Digital Signal Processors) SAF7741HV/N135518
CAR RADIO DIGITAL SIGNAL PROCESS

CAR RADIO DIGITAL SIGNAL PROCESS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 933002-SAF7741HV/N135518 SAF7741HV/N135518
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - SAF7741HV/N135518 Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2104KP-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
SMJ320C25 Digital Signal Processors - SMJ320C25GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Engine Knock Signal Processor - HIP9011ABZ - Renesas Electronics Corporation
Renesas Electronics Corporation
Specs
Package Type SOIC
View Details