Infineon Technologies AG Flash Memory, 8Mbit, 70Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies AM29F080B-70EF

Description
FLASH MEMORY, 8MBIT, 70NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 8MBIT, 70NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 8Mbit, 70Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies - 58K5507 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, 70Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies
58K5507
Flash Memory, 8Mbit, 70Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies 58K5507
FLASH MEMORY, 8MBIT, 70NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 8MBIT, 70NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 58K5507
Product Name Flash Memory, 8Mbit, 70Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820AIDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - 71124S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details