REF194FS-REEL -- PMIC - VOLTAGE REFERENCE
Rochester Electronics
PMIC - Voltage Reference
REF194FS-REEL
Description
4.5V VOLTAGE REFERENCE
-
Lingto Electronic Limited
Datasheet
Description
4.5V VOLTAGE REFERENCE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
REF194FS-REEL |
|
Product Name
|
PMIC - Voltage Reference |
|
IQ
|
0.0450 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
VREF Type
Fixed
Package Type
Other; SOIC,TO-92
VREF
2.49 volts
View Details
7 suppliers
Renesas Electronics Corporation
Package Type
SOIC
VREF
2.5 volts
TC
7 ppm/C
View Details
8 suppliers