Rochester Electronics Interface - Interface - I/O Expanders - R8A66021GP#R2 R8A66021GP#R2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931474-R8A66021GP#R2 Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931474-R8A66021GP#R2 Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - R8A66021GP#R2 - 931474-R8A66021GP#R2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - R8A66021GP#R2
931474-R8A66021GP#R2
Interface - Interface - I/O Expanders - R8A66021GP#R2 931474-R8A66021GP#R2
Manufacturer: Renesas Electronics America Win Source Part Number: 931474-R8A66021GP#R2 Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 931474-R8A66021GP#R2
Series: *
Features: I/O Expander
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 931474-R8A66021GP#R2
Product Name Interface - Interface - I/O Expanders - R8A66021GP#R2
Device Type Port / Bus Expander
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Line Interface ICs - 1897624 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Transceiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI3018-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers