Rochester Electronics Memory - SRAM - R1LP0408DSB-7SI#B0 R1LP0408DSB-7SI#B0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890789-R1LP0408DSB-7 SI#B0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 4Mb (512K x 8) Parallel 70 ns 32-TSOP II Package: Tray Package: 32-SOIC (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890789-R1LP0408DSB-7 SI#B0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 4Mb (512K x 8) Parallel 70 ns 32-TSOP II Package: Tray Package: 32-SOIC (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - R1LP0408DSB-7SI#B0 - 890789-R1LP0408DSB-7SI#B0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - R1LP0408DSB-7SI#B0
890789-R1LP0408DSB-7SI#B0
Memory - SRAM - R1LP0408DSB-7SI#B0 890789-R1LP0408DSB-7SI#B0
Manufacturer: Renesas Electronics America Win Source Part Number: 890789-R1LP0408DSB-7 SI#B0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 4Mb (512K x 8) Parallel 70 ns 32-TSOP II Package: Tray Package: 32-SOIC (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 890789-R1LP0408DSB-7SI#B0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM Memory IC 4Mb (512K x 8) Parallel 70 ns 32-TSOP II
Package: Tray
Package: 32-SOIC (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 32TSOP II

IC SRAM 4MBIT PARALLEL 32TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 890789-R1LP0408DSB-7SI#B0 R1LP0408DSB-7SI#B0
Product Name Memory - SRAM - R1LP0408DSB-7SI#B0 Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 5962-8961415QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 1000 kbits
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details