Rochester Electronics Memory 27S29AJC

Description
27S29A - 4K-Bit (512x8) Bipolar PROM
Request a Quote Datasheet
Description
27S29A - 4K-Bit (512x8) Bipolar PROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 27S29AJC - Rochester Electronics
Newburyport, MA, United States
27S29A - 4K-Bit (512x8) Bipolar PROM

27S29A - 4K-Bit (512x8) Bipolar PROM

Supplier's Site Datasheet
Memory - 27S29AJC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
27S29AJC
Memory 27S29AJC
Memory IC

Memory IC

Buy Now
Memory 27S29AJC
PROGRAMMABLE ROM

PROGRAMMABLE ROM

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
27S29AJC
Integrated Circuits (ICs) - Memory - Memory 27S29AJC
PROGRAMMABLE ROM

PROGRAMMABLE ROM

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 27S29AJC 27S29AJC 27S29AJC 27S29AJC
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category PROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L35Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details