Texas Instruments Memory IC and Storage Component DP8421AVX-25

Description
1MX1, DRAM CONTROLLER, PQCC68, PLASTIC, LCC-68 Product overview: DP8421AVX-25 from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP8421AVX-25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1MX1, DRAM CONTROLLER, PQCC68, PLASTIC, LCC-68 Product overview: DP8421AVX-25 from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP8421AVX-25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 736-DP8421AVX-25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
736-DP8421AVX-25
Memory IC and Storage Component 736-DP8421AVX-25
1MX1, DRAM CONTROLLER, PQCC68, PLASTIC, LCC-68 Product overview: DP8421AVX-25 from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP8421AVX-25 can be used for catalog matching and distributor lookup.

1MX1, DRAM CONTROLLER, PQCC68, PLASTIC, LCC-68 Product overview: DP8421AVX-25 from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP8421AVX-25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - DP8421AVX-25
085267-DP8421AVX-25
Memory - Memory - Controllers - DP8421AVX-25 085267-DP8421AVX-25
Manufacturer: Texas Instruments Win Source Part Number: 085267-DP8421AVX-25 Packaging: Reel - TR Controller Type: Dynamic RAM (DRAM) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 68-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 085267-DP8421AVX-25
Packaging: Reel - TR
Controller Type: Dynamic RAM (DRAM)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 68-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - Controllers - DP8421AVX-25 - Lingto Electronic Limited
Shenzhen, China
Memory - Controllers
DP8421AVX-25
Memory - Controllers DP8421AVX-25
IC CTRLR/DVR CMOS PROGRAM 68PLCC

IC CTRLR/DVR CMOS PROGRAM 68PLCC

Supplier's Site Datasheet
Controllers - DP8421AVX-25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP8421AVX-25
Controllers DP8421AVX-25
IC CTRLR/DVR CMOS PROGRAM 68PLCC

IC CTRLR/DVR CMOS PROGRAM 68PLCC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 736-DP8421AVX-25 085267-DP8421AVX-25 DP8421AVX-25 DP8421AVX-25
Product Name Memory IC and Storage Component Memory - Memory - Controllers - DP8421AVX-25 Memory - Controllers Controllers
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 71124S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details