QS74FCT823ATP -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT823ATP
Description
IC BUS INTERFACE 5V
-
Lingto Electronic Limited
Datasheet
Description
IC BUS INTERFACE 5V
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
QS74FCT823ATP |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
2000 to 6000 MHz
View Details
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.9 V 3.6 V
View Details
3 suppliers