QS74FCT2825BTQ -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
QS74FCT2825BTQ
Description
BUS DRIVER, FCT SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, FCT SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
QS74FCT2825BTQ |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
3500 to 6500 MHz
View Details
Device Type
Beamformers
Operating Frequency
1400 to 26500 MHz
View Details
Data Rate
2.4 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details