Nordic Semiconductor ASA RF Transceiver ICs NRF52820-CFAA-D-R7

Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 44-UFBGA, WLCSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 44-UFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 4823-NRF52820-CFAA-D-R7TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 44-UFBGA, WLCSP

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Thread, Zigbee® 2.4GHz 44-UFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF52820-CFAA-D-R7CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU 802.15.4 44WLCSP

IC RF TXRX+MCU 802.15.4 44WLCSP

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF52820-CFAA-D-R7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU 802.15.4 44WLCSP

IC RF TXRX+MCU 802.15.4 44WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 4823-NRF52820-CFAA-D-R7TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Transceiver ICs - NRF24LE1-O17Q48-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RFID Transponders, Tags - RI-TRP-WR3P-30 - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - BCM20733A1KFB1GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details