Rochester Electronics Power Supplies Board Mount DCDC Converters - PT6441N PT6441N

Description
Manufacturer: Texas Instruments Win Source Part Number: 930995-PT6441N Series: Excalibur™ PT6440 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 6A 4.5V - 5.5V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 21 HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930995-PT6441N Series: Excalibur™ PT6440 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 6A 4.5V - 5.5V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 21 HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6441N - 930995-PT6441N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6441N
930995-PT6441N
Power Supplies Board Mount DCDC Converters - PT6441N 930995-PT6441N
Manufacturer: Texas Instruments Win Source Part Number: 930995-PT6441N Series: Excalibur™ PT6440 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 6A 4.5V - 5.5V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 21 HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 930995-PT6441N
Series: Excalibur™ PT6440
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 6A 4.5V - 5.5V Input
Package: Tray
Package: 12-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 21
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 930995-PT6441N
Product Name Power Supplies Board Mount DCDC Converters - PT6441N
Package Type Other; 12-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3949SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 2.8 amps
View Details
Voltage Regulators - 2444504P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5
IOUT 0.5000 amps
View Details
Specs
Output Voltage Type Fixed
Package Type Other; Tape and Reel
Output Voltage 3.3 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details