Rochester Electronics Power Supplies Board Mount DCDC Converters - PT5045A PT5045A

Description
Manufacturer: Texas Instruments Win Source Part Number: 930961-PT5045A Series: PT5040 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 9V - - 1.2A 4.75V - 8V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 35 HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930961-PT5045A Series: PT5040 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 9V - - 1.2A 4.75V - 8V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 35 HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT5045A - 930961-PT5045A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5045A
930961-PT5045A
Power Supplies Board Mount DCDC Converters - PT5045A 930961-PT5045A
Manufacturer: Texas Instruments Win Source Part Number: 930961-PT5045A Series: PT5040 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 9V - - 1.2A 4.75V - 8V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 35 HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 930961-PT5045A
Series: PT5040
Operating Temperature Range: -20°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 9V - - 1.2A 4.75V - 8V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 35
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 930961-PT5045A
Product Name Power Supplies Board Mount DCDC Converters - PT5045A
Package Type Other; 3-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Allegro MicroSystems Inc.
Specs
Package Type Other; SOIC
Operating Temperature -20 C (-4 F)
View Details
Voltage Regulators - 2444501 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5
IOUT 0.3000 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details