Two-Channel Synchronous Boost/Buck/Buck-Boos
t Controller with SPI Interface
Part number: A81850KETSR
The A81850 is a versatile, ASIL B capable, two-channel DC/DC controller. It supports buck, boost, or buck-boost modes for power-dense automotive lighting designs.
Key specifications
40 V input, 65 V output, 160 W
Two-channel synchronous boost/buck
VIN 5-37 V (40 V transient)
SPI-programmable output
AEC-Q100 Grade 0, ASIL B
Features & Benefits
Wide input range: 5 to 37 V VIN operating, 40 V VIN maximum
High power density, 160W
Highly Efficient, Synchronous Conversion
A2-SIL™ product: Developed as a hardware safety element out of context with ASIL B capability for use in automotive safety-related systems
Versatile Architecture (Buck, Boost, Buck-Boost)
Two-Channel Synchronous Boost/Buck/Buck-Boost Controller with SPI Interface
Part number: A81850KETSR
The A81850 is a versatile, ASIL B capable, two-channel DC/DC controller. It supports buck, boost, or buck-boost modes for power-dense automotive lighting designs.
Key specifications
- 40 V input, 65 V output, 160 W
- Two-channel synchronous boost/buck
- VIN 5-37 V (40 V transient)
- SPI-programmable output
- AEC-Q100 Grade 0, ASIL B
Features & Benefits
- Wide input range: 5 to 37 V VIN operating, 40 V VIN maximum
- High power density, 160W
- Highly Efficient, Synchronous Conversion
- A2-SIL™ product: Developed as a hardware safety element out of context with ASIL B capability for use in automotive safety-related systems
- Versatile Architecture (Buck, Boost, Buck-Boost)