Rochester Electronics Interface - Interface - Telecom - PSB21150FV1.3 PSB21150FV1.3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 890265-PSB21150FV1.3 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 890265-PSB21150FV1.3 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PSB21150FV1.3 - 890265-PSB21150FV1.3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PSB21150FV1.3
890265-PSB21150FV1.3
Interface - Interface - Telecom - PSB21150FV1.3 890265-PSB21150FV1.3
Manufacturer: Infineon Technologies Win Source Part Number: 890265-PSB21150FV1.3 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Infineon Technologies
Win Source Part Number: 890265-PSB21150FV1.3
Series: *
Features: Telecom IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 890265-PSB21150FV1.3
Product Name Interface - Interface - Telecom - PSB21150FV1.3
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
RF Front End (LNA + PA) - 2312-QM55011SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI32185-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers