The PS7801M-1A-A is a solid state relay with a GaAs LED on the input side and MOS FETs on the output side, designed for AC/DC switching in high-frequency signal control applications. It features an ultra-small flat-lead package measuring 4.2 mm × 2.5 mm × 1.85 mm and is a 1-channel SPST-NO (1 Form A) device with a low output capacitance of 0.95 pF typ. and a C × R value of 3.4 pF·Ω. Rated for a maximum continuous load current of 160 mA and a breakdown voltage of 20 V, it supports an operating ambient temperature range of −40°C to +85°C. The device is Pb-free and UL-approved under E72422. It is packaged in bulk with 50 pieces per unit.
Manufacturer: Renesas Electronics America
Win Source Part Number: 890232-PS7801M-1A-A
Series: PS, OCMOS
Features: Solid State SPST-NO (1 Form A) 4-SMD (0.165", 4.20mm)
Package: Bulk
Package: 4-SMD (0.165", 4.20mm)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Relays
Case / Package: 4-Ultra Small Flatlead
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 890232-PS7801M-1A-A |
| Product Name | Solid State Relays - PS7801M-1A-A |
| Mounting | PCBoard; Surface Mount |