Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7548FPC PM7548FPC

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890031-PM7548FPC Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-PLCC (9x9) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890031-PM7548FPC Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-PLCC (9x9) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7548FPC
890031-PM7548FPC
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7548FPC 890031-PM7548FPC
Manufacturer: Analog Devices Inc. Win Source Part Number: 890031-PM7548FPC Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-PLCC (9x9) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 890031-PM7548FPC
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 20-PLCC (9x9)
Package: Bulk
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - PM7548FPC - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
PM7548FPC
Data Acquisition - Digital to Analog Converters (DAC) PM7548FPC
DUAL 8-BIT MULTIPLYING DAC

DUAL 8-BIT MULTIPLYING DAC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 890031-PM7548FPC PM7548FPC
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7548FPC Data Acquisition - Digital to Analog Converters (DAC)
Package Type PLCC; 20-PLCC (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101QCMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
8 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5305ARMZ - Lingto Electronic Limited
Specs
Interface Type I2C; I²C
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
Digital to Analogue Converters - 1904620 - RS Components, Ltd.
Specs
Interface Type Parallel; SPI; Microwire; Microwire, parallel, qspi, spi
Package Type So
Features Single-Supply
View Details
10bit 10ch D/A converter - BU2505FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
4 suppliers