Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7524FQ PM7524FQ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890022-PM7524FQ Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 1 16-CERDIP Package: Tube Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890022-PM7524FQ Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 1 16-CERDIP Package: Tube Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7524FQ
890022-PM7524FQ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7524FQ 890022-PM7524FQ
Manufacturer: Analog Devices Inc. Win Source Part Number: 890022-PM7524FQ Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Digital to Analog Converter 1 16-CERDIP Package: Tube Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 890022-PM7524FQ
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Digital to Analog Converter 1 16-CERDIP
Package: Tube
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-CERDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - PM7524FQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
PM7524FQ
Data Acquisition - Digital to Analog Converters (DAC) PM7524FQ
IC DAC 8BIT BUFF MULTIPLY 16-DIP

IC DAC 8BIT BUFF MULTIPLY 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 890022-PM7524FQ PM7524FQ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7524FQ Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 16-CERDIP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - AD395TD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Digital to Analogue Converters - 6977000 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SOIC; Soic
Features Single-Supply
View Details
DAC121C081 12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC121C081CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
7 suppliers