Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7226HPZ PM7226HPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890020-PM7226HPZ Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Digital to Analog Converter 4 20-DIP Package: Bulk Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 890020-PM7226HPZ Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Digital to Analog Converter 4 20-DIP Package: Bulk Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7226HPZ
890020-PM7226HPZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7226HPZ 890020-PM7226HPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 890020-PM7226HPZ Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Digital to Analog Converter 4 20-DIP Package: Bulk Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 890020-PM7226HPZ
Operating Temperature Range: 0°C ~ 70°C
Features: 8 Bit Digital to Analog Converter 4 20-DIP
Package: Bulk
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 20-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - PM7226HPZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
PM7226HPZ
Data Acquisition - Digital to Analog Converters (DAC) PM7226HPZ
IC DAC 8BIT QUAD VOLT OUT 20DIP

IC DAC 8BIT QUAD VOLT OUT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 890020-PM7226HPZ PM7226HPZ
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - PM7226HPZ Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 20-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905111P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 24
Resolution 8 bits
View Details
DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CIMM - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5305ARMZ - Lingto Electronic Limited
Specs
Interface Type I2C; I²C
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
Digital to Analog Converters (DAC) - 846-BD79713FV-LBE2CT-ND - DigiKey
Specs
Interface Type Serial
Package Type "14-LSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details