Manufacturer: Lantiq
Win Source Part Number: 888924-PEF98036ETV1.
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 888924-PEF98036ETV1.3-G | PEF98036ETV1.3-G |
| Product Name | Memory - Unclassified Memory - PEF98036ETV1.3-G | Memory |