Rochester Electronics Interface - Interface - Telecom - PEF20324HV2.2 PEF20324HV2.2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 888907-PEF20324HV2.2 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 888907-PEF20324HV2.2 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF20324HV2.2 - 888907-PEF20324HV2.2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF20324HV2.2
888907-PEF20324HV2.2
Interface - Interface - Telecom - PEF20324HV2.2 888907-PEF20324HV2.2
Manufacturer: Infineon Technologies Win Source Part Number: 888907-PEF20324HV2.2 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Infineon Technologies
Win Source Part Number: 888907-PEF20324HV2.2
Series: *
Features: Telecom IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 888907-PEF20324HV2.2
Product Name Interface - Interface - Telecom - PEF20324HV2.2
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3014-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55110A Dual Line Driver - 5962-8754701DA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details