Rochester Electronics Interface - Interface - Telecom - PEB2091NV5.2 PEB2091NV5.2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 888894-PEB2091NV5.2 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 888894-PEB2091NV5.2 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEB2091NV5.2 - 888894-PEB2091NV5.2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEB2091NV5.2
888894-PEB2091NV5.2
Interface - Interface - Telecom - PEB2091NV5.2 888894-PEB2091NV5.2
Manufacturer: Infineon Technologies Win Source Part Number: 888894-PEB2091NV5.2 Series: * Features: Telecom IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Infineon Technologies
Win Source Part Number: 888894-PEB2091NV5.2
Series: *
Features: Telecom IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 888894-PEB2091NV5.2
Product Name Interface - Interface - Telecom - PEB2091NV5.2
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3216-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301M2A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details