Rochester Electronics Embedded - Embedded - Microprocessors - P2041NSE7PNAC P2041NSE7PNAC

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929821-P2041NSE7PNAC Series: QorIQ P2 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23) Core Processor: PowerPC e500mc Speed: 1.5GHz Package: Bulk Package: 780-BBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 780-FCPBGA (23x23) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929821-P2041NSE7PNAC Series: QorIQ P2 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23) Core Processor: PowerPC e500mc Speed: 1.5GHz Package: Bulk Package: 780-BBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 780-FCPBGA (23x23) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P2041NSE7PNAC - 929821-P2041NSE7PNAC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P2041NSE7PNAC
929821-P2041NSE7PNAC
Embedded - Embedded - Microprocessors - P2041NSE7PNAC 929821-P2041NSE7PNAC
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929821-P2041NSE7PNAC Series: QorIQ P2 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23) Core Processor: PowerPC e500mc Speed: 1.5GHz Package: Bulk Package: 780-BBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 780-FCPBGA (23x23) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 929821-P2041NSE7PNAC
Series: QorIQ P2
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)
Core Processor: PowerPC e500mc
Speed: 1.5GHz
Package: Bulk
Package: 780-BBGA, FCBGA
Categories: Integrated Circuits (ICs)
Case / Package: 780-FCPBGA (23x23)
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - P2041NSE7PNAC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P2041NSE7PNAC
Embedded - Microprocessors P2041NSE7PNAC
QORIQ, 32-BIT POWER ARCH SOC, 4

QORIQ, 32-BIT POWER ARCH SOC, 4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 929821-P2041NSE7PNAC P2041NSE7PNAC
Product Name Embedded - Embedded - Microprocessors - P2041NSE7PNAC Embedded - Microprocessors
Package Type P-BGA; Other; 780-FCPBGA (23x23)
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details