Teledyne e2v Semiconductors Space Grade Processors, Modules & Memories

Description
Advanced sixteen-core 64-bit Arm processor with up to 200 000 DMIPs computing capabilities. Featured with WRIOP capable to handle high-speed peripherals including 100 GbE, multiple PCIe Gen3.0, hardware L2 switching, DPAA2 with 100 Gbps decompression/compre ssion, and 50 Gbps Encryption engine. This is also complemented by a dual CAN interface, as well as UART, SPI, and I²C. It targets a wide range of Edge computing applications, high-end and high-speed communications in one device in Space, Aerospace & Military systems. Target applications: LX2160A processor is perfectly suited for a range of embedded applications that require high speed multicore CPU, packet processing performance, high-speed interfaces such as 100 Gb Ethernet, multiple PCIe Gen3.0 and SATA controllers. In Space, LX2160 Space Radiation Tolerant specific version offered by Teledyne e2v is serving Edge Computing systems, Single Board Computers and other compute intensive systems on equipment and payloads, enabling for instance AI on board in an optimized power envelope. In Aerospace & Military systems, LX2160 is equipping systems requiring heavy computing, integration, and power efficiency. DOWNLOAD DATASHEET
Description
Advanced sixteen-core 64-bit Arm processor with up to 200 000 DMIPs computing capabilities. Featured with WRIOP capable to handle high-speed peripherals including 100 GbE, multiple PCIe Gen3.0, hardware L2 switching, DPAA2 with 100 Gbps decompression/compre ssion, and 50 Gbps Encryption engine. This is also complemented by a dual CAN interface, as well as UART, SPI, and I²C. It targets a wide range of Edge computing applications, high-end and high-speed communications in one device in Space, Aerospace & Military systems. Target applications: LX2160A processor is perfectly suited for a range of embedded applications that require high speed multicore CPU, packet processing performance, high-speed interfaces such as 100 Gb Ethernet, multiple PCIe Gen3.0 and SATA controllers. In Space, LX2160 Space Radiation Tolerant specific version offered by Teledyne e2v is serving Edge Computing systems, Single Board Computers and other compute intensive systems on equipment and payloads, enabling for instance AI on board in an optimized power envelope. In Aerospace & Military systems, LX2160 is equipping systems requiring heavy computing, integration, and power efficiency. DOWNLOAD DATASHEET

Suppliers

Company
Product
Description
Supplier Links
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Saint-Egrève, France
Space Grade Processors, Modules & Memories
Space Grade Processors, Modules & Memories
Advanced sixteen-core 64-bit Arm processor with up to 200 000 DMIPs computing capabilities. Featured with WRIOP capable to handle high-speed peripherals including 100 GbE, multiple PCIe Gen3.0, hardware L2 switching, DPAA2 with 100 Gbps decompression/compre ssion, and 50 Gbps Encryption engine. This is also complemented by a dual CAN interface, as well as UART, SPI, and I²C. It targets a wide range of Edge computing applications, high-end and high-speed communications in one device in Space, Aerospace & Military systems. Target applications: LX2160A processor is perfectly suited for a range of embedded applications that require high speed multicore CPU, packet processing performance, high-speed interfaces such as 100 Gb Ethernet, multiple PCIe Gen3.0 and SATA controllers. In Space, LX2160 Space Radiation Tolerant specific version offered by Teledyne e2v is serving Edge Computing systems, Single Board Computers and other compute intensive systems on equipment and payloads, enabling for instance AI on board in an optimized power envelope. In Aerospace & Military systems, LX2160 is equipping systems requiring heavy computing, integration, and power efficiency. DOWNLOAD DATASHEET

Advanced sixteen-core 64-bit Arm processor with up to 200 000 DMIPs computing capabilities. Featured with WRIOP capable to handle high-speed peripherals including 100 GbE, multiple PCIe Gen3.0, hardware L2 switching, DPAA2 with 100 Gbps decompression/compression, and 50 Gbps Encryption engine. This is also complemented by a dual CAN interface, as well as UART, SPI, and I²C. It targets a wide range of Edge computing applications, high-end and high-speed communications in one device in Space, Aerospace & Military systems.

Target applications:
LX2160A processor is perfectly suited for a range of embedded applications that require high speed multicore CPU, packet processing performance, high-speed interfaces such as 100 Gb Ethernet, multiple PCIe Gen3.0 and SATA controllers. In Space, LX2160 Space Radiation Tolerant specific version offered by Teledyne e2v is serving Edge Computing systems, Single Board Computers and other compute intensive systems on equipment and payloads, enabling for instance AI on board in an optimized power envelope. In Aerospace & Military systems, LX2160 is equipping systems requiring heavy computing, integration, and power efficiency.

DOWNLOAD DATASHEET

Supplier's Site

Technical Specifications

  Teledyne e2v Semiconductors
Product Category Microprocessor Chips (MPU)
Product Name Space Grade Processors, Modules & Memories
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874BCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded - Microprocessors - AM4379BZDNA80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details