Rochester Electronics Embedded - Embedded - Microprocessors - P1022NSN2HFB P1022NSN2HFB

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929783-P1022NSN2HFB Series: QorIQ P1 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31) Core Processor: PowerPC e500v2 Speed: 1.055GHz Package: Bulk Package: 689-BBGA Exposed Pad Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929783-P1022NSN2HFB Series: QorIQ P1 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31) Core Processor: PowerPC e500v2 Speed: 1.055GHz Package: Bulk Package: 689-BBGA Exposed Pad Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P1022NSN2HFB - 929783-P1022NSN2HFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1022NSN2HFB
929783-P1022NSN2HFB
Embedded - Embedded - Microprocessors - P1022NSN2HFB 929783-P1022NSN2HFB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 929783-P1022NSN2HFB Series: QorIQ P1 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31) Core Processor: PowerPC e500v2 Speed: 1.055GHz Package: Bulk Package: 689-BBGA Exposed Pad Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 929783-P1022NSN2HFB
Series: QorIQ P1
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Core Processor: PowerPC e500v2
Speed: 1.055GHz
Package: Bulk
Package: 689-BBGA Exposed Pad
Categories: Integrated Circuits (ICs)
Case / Package: 689-TEPBGA II (31x31)
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - P1022NSN2HFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1022NSN2HFB
Embedded - Microprocessors P1022NSN2HFB
QORIQ, 32 BIT POWER ARCH SOC, 80

QORIQ, 32 BIT POWER ARCH SOC, 80

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 929783-P1022NSN2HFB P1022NSN2HFB
Product Name Embedded - Embedded - Microprocessors - P1022NSN2HFB Embedded - Microprocessors
Package Type P-BGA; Other; 689-TEPBGA II (31x31)
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , Processing Module
Package Type Other; 1415 pin / 0.8mm pitch
View Details