Teledyne e2v Semiconductors Space Grade Processors, Modules & Memories

Description
Product Status: Active Introduction QLS1046-Space is a Space Radiation Tolerant Compute Intensive integrated solution. It embeds: • A Quad ARM® Cortex®-A72 Microprocessor (LS1046) running at up to 1.8GHz and bringing 30K DMIPS computing capabilities, integrated packet processing acceleration, high speed peripherals including 10 Gb Ethernet, PCIe® Gen3, SATA 3.0 and USB. • A 4GB DDR4 memory connected to the Space Microprocessor QLS1046-Space Flight Models are Radiation Tolerant & Space qualified.
Description
Product Status: Active Introduction QLS1046-Space is a Space Radiation Tolerant Compute Intensive integrated solution. It embeds: • A Quad ARM® Cortex®-A72 Microprocessor (LS1046) running at up to 1.8GHz and bringing 30K DMIPS computing capabilities, integrated packet processing acceleration, high speed peripherals including 10 Gb Ethernet, PCIe® Gen3, SATA 3.0 and USB. • A 4GB DDR4 memory connected to the Space Microprocessor QLS1046-Space Flight Models are Radiation Tolerant & Space qualified.
Datasheet
Datasheet Summary
Powered by GS/AI

The QLS1046-Space is a radiation-tolerant compute-intensive module designed for space applications. It features a Quad ARM Cortex-A72 microprocessor operating at up to 1.8GHz, delivering 30K DMIPS of computing power. The module includes 4GB of DDR4 memory and supports high-speed peripherals such as 10 Gb Ethernet, PCIe Gen3, SATA 3.0, and USB. It is qualified for space use, adhering to MIL-PRF-38534 standards, and has been screened for radiation tolerance, with a total ionizing dose (TID) capability of 100 krad(Si). The QLS1046-Space is suitable for various applications, including communication satellites, human exploration missions, and AI-driven image processing tasks in space.

Datasheet Summary
Powered by GS/AI

The QLS1046-Space is a radiation-tolerant compute-intensive module designed for space applications. It features a Quad ARM Cortex-A72 microprocessor operating at up to 1.8GHz, delivering 30K DMIPS of computing power. The module includes 4GB of DDR4 memory and supports high-speed peripherals such as 10 Gb Ethernet, PCIe Gen3, SATA 3.0, and USB. It is qualified for space use, adhering to MIL-PRF-38534 standards, and has been screened for radiation tolerance, with a total ionizing dose (TID) capability of 100 krad(Si). The QLS1046-Space is suitable for various applications, including communication satellites, human exploration missions, and AI-driven image processing tasks in space.

Suppliers

Company
Product
Description
Supplier Links
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Saint-Egrève, France
Space Grade Processors, Modules & Memories
Space Grade Processors, Modules & Memories
Product Status: Active Introduction QLS1046-Space is a Space Radiation Tolerant Compute Intensive integrated solution. It embeds: • A Quad ARM® Cortex®-A72 Microprocessor (LS1046) running at up to 1.8GHz and bringing 30K DMIPS computing capabilities, integrated packet processing acceleration, high speed peripherals including 10 Gb Ethernet, PCIe® Gen3, SATA 3.0 and USB. • A 4GB DDR4 memory connected to the Space Microprocessor QLS1046-Space Flight Models are Radiation Tolerant & Space qualified.

Product Status: Active

Introduction

QLS1046-Space is a Space Radiation Tolerant Compute Intensive integrated solution.
It embeds:
• A Quad ARM® Cortex®-A72 Microprocessor (LS1046) running at up to 1.8GHz and bringing 30K DMIPS computing capabilities, integrated packet processing acceleration, high speed peripherals including 10 Gb Ethernet, PCIe® Gen3, SATA 3.0 and USB.
• A 4GB DDR4 memory connected to the Space Microprocessor

QLS1046-Space Flight Models are Radiation Tolerant & Space qualified.

Supplier's Site Datasheet

Technical Specifications

  Teledyne e2v Semiconductors
Product Category Microprocessor Chips (MPU)
Product Name Space Grade Processors, Modules & Memories
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5716BABCXASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Intel® Celeron® Processor 827E (1.5M Cache, 1.40 GHz) - 827E - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1400 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details