Texas Instruments AM1707 Sitara Processor AM1707DZKB3

Description
Sitara Processor 256-BGA
Request a Quote
Description
Sitara Processor 256-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM1707 is an ARM926EJ-S-based microprocessor with a 375 MHz or 456 MHz clock speed, 16 KB instruction cache, 16 KB data cache, 128 KB RAM, and 64 KB ROM. It includes dual external memory interfaces (EMIFA and EMIFB), three UARTs, two I2C interfaces, two SPI ports, USB 1.1 host and USB 2.0 OTG with integrated PHYs, a 10/100 Mbps Ethernet MAC with RMII, three McASPs, a programmable real-time unit subsystem with two cores, and a real-time clock. The device is housed in a 256-ball PBGA package measuring 17.00 mm × 17.00 mm with a 1.0 mm ball pitch. The AM1707DZKB3 variant supports an operating temperature range of 0 °C to 90 °C, uses a lead-free SnAgCu finish, and has a moisture sensitivity level of 3 at 260 °C peak reflow.

Datasheet Summary
Powered by GS/AI

The AM1707 is an ARM926EJ-S-based microprocessor with a 375 MHz or 456 MHz clock speed, 16 KB instruction cache, 16 KB data cache, 128 KB RAM, and 64 KB ROM. It includes dual external memory interfaces (EMIFA and EMIFB), three UARTs, two I2C interfaces, two SPI ports, USB 1.1 host and USB 2.0 OTG with integrated PHYs, a 10/100 Mbps Ethernet MAC with RMII, three McASPs, a programmable real-time unit subsystem with two cores, and a real-time clock. The device is housed in a 256-ball PBGA package measuring 17.00 mm × 17.00 mm with a 1.0 mm ball pitch. The AM1707DZKB3 variant supports an operating temperature range of 0 °C to 90 °C, uses a lead-free SnAgCu finish, and has a moisture sensitivity level of 3 at 260 °C peak reflow.

Suppliers

Company
Product
Description
Supplier Links
AM1707 Sitara Processor - AM1707DZKB3 - Texas Instruments
Dallas, TX, United States
AM1707 Sitara Processor
AM1707DZKB3
AM1707 Sitara Processor AM1707DZKB3
Sitara Processor 256-BGA

Sitara Processor 256-BGA

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM1707DZKB3 - 768426-AM1707DZKB3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM1707DZKB3
768426-AM1707DZKB3
Embedded - Embedded - Microprocessors - AM1707DZKB3 768426-AM1707DZKB3
Manufacturer: Texas Instruments Win Source Part Number: 768426-AM1707DZKB3 Series: Sitara Packaging: Tray Operating Temperature Range: 0°C ~ 90°C (TJ) Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 375MHz Co-Processors/DSP: System Control; CP15 RAM Controllers: SDRAM Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Package: 256-BGA Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART Family Name: AM1707 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): AM1707DZKBT3; AM1707BZKBT3; AM1707DZKBA3; AM1707CZKBA3; Introduction Date: January 01, 2000 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768426-AM1707DZKB3
Series: Sitara
Packaging: Tray
Operating Temperature Range: 0°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 375MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 256-BGA
Additional Interfaces: I2C, McASP, SPI, MMC/SD, UART
Family Name: AM1707
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): AM1707DZKBT3; AM1707BZKBT3; AM1707DZKBA3; AM1707CZKBA3;
Introduction Date: January 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA Embedded Microprocessor MPU - 694-AM1707DZKB3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microprocessor MPU
694-AM1707DZKB3
BGA Embedded Microprocessor MPU 694-AM1707DZKB3
Sitara processor: Arm9, SDRAM, Ethernet, display 256-BGA 0 to 90 Product overview: AM1707DZKB3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1707DZKB3 can be used for catalog matching and distributor lookup.

Sitara processor: Arm9, SDRAM, Ethernet, display 256-BGA 0 to 90 Product overview: AM1707DZKB3 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1707DZKB3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - AM1707DZKB3-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM1707DZKB3-ND
Microprocessors AM1707DZKB3-ND
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 256-BGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM1707DZKB3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM1707DZKB3
Integrated Circuits (ICs) - Embedded - Microprocessors AM1707DZKB3
IC MPU SITARA 375MHZ 256BGA

IC MPU SITARA 375MHZ 256BGA

Supplier's Site
Microprocessors - AM1707DZKB3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM1707DZKB3
Microprocessors AM1707DZKB3
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 256-BGA (17x17)

ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 375MHz 256-BGA (17x17)

Buy Now
IC MPU SITARA 375MHZ 256BGA - 815-AM1707DZKB3 - Utmel Electronic Limited
Hong Kong, China
IC MPU SITARA 375MHZ 256BGA
815-AM1707DZKB3
IC MPU SITARA 375MHZ 256BGA 815-AM1707DZKB3
IC MPU SITARA 375MHZ 256BGA

IC MPU SITARA 375MHZ 256BGA

Supplier's Site
Embedded - Microprocessors - AM1707DZKB3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM1707DZKB3
Embedded - Microprocessors AM1707DZKB3
IC MPU SITARA 375MHZ 256BGA

IC MPU SITARA 375MHZ 256BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM1707DZKB3 768426-AM1707DZKB3 694-AM1707DZKB3 AM1707DZKB3-ND AM1707DZKB3 AM1707DZKB3 815-AM1707DZKB3 AM1707DZKB3
Product Name AM1707 Sitara Processor Embedded - Embedded - Microprocessors - AM1707DZKB3 BGA Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors IC MPU SITARA 375MHZ 256BGA Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.2V 1.8V; 3.3V 1.2V
Package Type Other; BGA Other; BGA BGA; Other; 256-BGA BGA; Other; 256-BGA Other; 256-BGA
Clock Speed 375 to 456 MHz 375 MHz 375 MHz 375 MHz
UARTs 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5708BCBDJEAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
AM1802 Sitara Processor - AM1802EZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Microprocessors - 296-AM6442BSFFHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - DRA722AHGABCRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers