Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROPROCESSOR CHIPS (MPU)
ROCHESTER ELECTRONICS
P1020NSN2DFB -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
P1020NSN2DFB
Description
QORIQ, POWER ARCH 32-BIT SOC, 2
Lingto Electronic Limited
Done
Datasheet
Description
QORIQ, POWER ARCH 32-BIT SOC, 2
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1020NSN2DFB
Embedded - Microprocessors
P1020NSN2DFB
QORIQ, POWER ARCH 32-BIT SOC, 2
QORIQ, POWER ARCH 32-BIT SOC, 2
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Microprocessor Chips (MPU)
Product Number
P1020NSN2DFB
Product Name
Embedded - Microprocessors
Microprocessor Family
PowerPC; PowerPC e500v2
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Embedded - Embedded - Microprocessors - DP8344BV
DP8344BV
Specs
Data Bus
8-Bit
Supply Voltage
5.0V
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
5
suppliers
Rochester Electronics
2903ADM/B
Specs
Package Type
DIP; Other; CDIP
View Details
Lansdale Semiconductor, Inc.
8-Bit Mircoprocessor
8080A
Specs
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
600MHZ Embedded Microprocessor MPU
ATSAMA5D44A-CU
Specs
Supply Voltage
1.26 V
Package Type
Other; Tray
Clock Speed
528 MHz
View Details
5
suppliers