Texas Instruments 5V 20MHz Embedded Microprocessor MPU DP8344BV

Description
Network Proc 5V 20MHz 84-Pin PLCC Product overview: DP8344BV from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5V, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DP8344BV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Network Proc 5V 20MHz 84-Pin PLCC Product overview: DP8344BV from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5V, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DP8344BV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 20MHz Embedded Microprocessor MPU - 694-DP8344BV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 20MHz Embedded Microprocessor MPU
694-DP8344BV
5V 20MHz Embedded Microprocessor MPU 694-DP8344BV
Network Proc 5V 20MHz 84-Pin PLCC Product overview: DP8344BV from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5V, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DP8344BV can be used for catalog matching and distributor lookup.

Network Proc 5V 20MHz 84-Pin PLCC Product overview: DP8344BV from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5V, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DP8344BV can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - DP8344BV - 772809-DP8344BV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - DP8344BV
772809-DP8344BV
Embedded - Embedded - Microprocessors - DP8344BV 772809-DP8344BV
Manufacturer: Texas Instruments Win Source Part Number: 772809-DP8344BV Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 20MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 84-LCC (J-Lead) Part Status: Obsolete(EOL) Family Name: DP8344B Categories: Integrated Circuits (ICs) Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): DP8344B/NOPB; DP8344BV/NOPB; Introduction Date: November 01, 1991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772809-DP8344BV
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 20MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 84-LCC (J-Lead)
Part Status: Obsolete(EOL)
Family Name: DP8344B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): DP8344B/NOPB; DP8344BV/NOPB;
Introduction Date: November 01, 1991
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - DP8344BV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
DP8344BV
Microprocessors DP8344BV
Microprocessor IC - 1 Core, 8-Bit 20MHz 84-PLCC (29.31x29.31)

Microprocessor IC - 1 Core, 8-Bit 20MHz 84-PLCC (29.31x29.31)

Buy Now
Microprocessors - DP8344BV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
DP8344BV
Microprocessors DP8344BV
Microprocessor IC - 1 Core, 8-Bit 20MHz 84-PLCC (29.31x29.31)

Microprocessor IC - 1 Core, 8-Bit 20MHz 84-PLCC (29.31x29.31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - DP8344BV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
DP8344BV
Integrated Circuits (ICs) - Embedded - Microprocessors DP8344BV
IC MPU 20MHZ 84PLCC

IC MPU 20MHZ 84PLCC

Supplier's Site
Embedded - Microprocessors - DP8344BV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
DP8344BV
Embedded - Microprocessors DP8344BV
IC MPU 20MHZ 84PLCC

IC MPU 20MHZ 84PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-DP8344BV 772809-DP8344BV DP8344BV DP8344BV DP8344BV
Product Name 5V 20MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - DP8344BV Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type Other; LCC Other; 84-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - BSC9131NLN1HHHB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Intel® Pentium® Processor 3556U (2M Cache, 1.70 GHz) - 3556U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1700 MHz
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin
PBGA
View Details