The NVTFS5826NLTAG is a 60 V, 20 A single N-channel MOSFET in a WDFN8 package measuring 3.3 x 3.3 mm, designed for compact power applications. It has a maximum RDS(on) of 24 mΩ at 10 V gate drive and 32 mΩ at 4.5 V, with a gate charge of 8.3 nC at 4.5 V. The device is AEC-Q101 qualified and RoHS compliant, featuring wettable flanks for enhanced solder joint inspection. Thermal resistance is 6.8 °C/W junction-to-mounting
Manufacturer: ON Semiconductor
Win Source Part Number: 887932-NVTFS5826NLTA
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 887932-NVTFS5826NLTAG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5826NLTAG |
| Package Type | SOT3 |