Rochester Electronics Logic - Logic - Shift Registers - NPIC6C596D/S400118 NPIC6C596D/S400118

Description
Manufacturer: NXP Win Source Part Number: 887533-NPIC6C596D/S4 00118 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 887533-NPIC6C596D/S4 00118 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - NPIC6C596D/S400118 - 887533-NPIC6C596D/S400118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - NPIC6C596D/S400118
887533-NPIC6C596D/S400118
Logic - Logic - Shift Registers - NPIC6C596D/S400118 887533-NPIC6C596D/S400118
Manufacturer: NXP Win Source Part Number: 887533-NPIC6C596D/S4 00118 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 887533-NPIC6C596D/S400118
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - NPIC6C596D/S400118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
NPIC6C596D/S400118
Logic - Shift Registers NPIC6C596D/S400118
SERIAL IN SERIAL OUT, 8-BIT

SERIAL IN SERIAL OUT, 8-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 887533-NPIC6C596D/S400118 NPIC6C596D/S400118
Product Name Logic - Logic - Shift Registers - NPIC6C596D/S400118 Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial out shift register - 74HCT165D-Q100,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
7 suppliers