Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - NJV4030PT1G NJV4030PT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887340-NJV4030PT1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 40 V 3 A 160MHz 2 W Surface Mount SOT-223 (TO-261) Package: Bulk Package: TO-261-4, TO-261AA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-223 (TO-261) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887340-NJV4030PT1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 40 V 3 A 160MHz 2 W Surface Mount SOT-223 (TO-261) Package: Bulk Package: TO-261-4, TO-261AA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-223 (TO-261) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NJV4030PT1G is a PNP silicon bipolar transistor designed for general-purpose switching and amplification applications. It is packaged in a SOT-223 (TO-261AA) surface-mount case with dimensions conforming to case 318E-04. The device has a continuous collector current rating of 3.0 A, a collector-emitter voltage rating of 40 V, and a total power dissipation of 0.80 W when mounted on a 0.012" sq. collector pad. It is AEC-Q101 qualified and PPAP capable, meeting automotive reliability standards. The transistor is Pb-free, halogen-free, BFR-free, and RoHS compliant. Its junction temperature range is -55°C to +150°C, and it has a current-gain bandwidth product (fT) of 160 MHz at IC = 500 mA and VCE = 10 V. The collector-emitter saturation voltage is 0.500 V maximum at IC = 3.0 A and IB = 0.3 A. The device meets UL 94 V-0 for flammability.

Datasheet Summary
Powered by GS/AI

The NJV4030PT1G is a PNP silicon bipolar transistor designed for general-purpose switching and amplification applications. It is packaged in a SOT-223 (TO-261AA) surface-mount case with dimensions conforming to case 318E-04. The device has a continuous collector current rating of 3.0 A, a collector-emitter voltage rating of 40 V, and a total power dissipation of 0.80 W when mounted on a 0.012" sq. collector pad. It is AEC-Q101 qualified and PPAP capable, meeting automotive reliability standards. The transistor is Pb-free, halogen-free, BFR-free, and RoHS compliant. Its junction temperature range is -55°C to +150°C, and it has a current-gain bandwidth product (fT) of 160 MHz at IC = 500 mA and VCE = 10 V. The collector-emitter saturation voltage is 0.500 V maximum at IC = 3.0 A and IB = 0.3 A. The device meets UL 94 V-0 for flammability.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NJV4030PT1G - 887340-NJV4030PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NJV4030PT1G
887340-NJV4030PT1G
TRANSISTORS - Transistors (BJT) - Single - NJV4030PT1G 887340-NJV4030PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887340-NJV4030PT1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 40 V 3 A 160MHz 2 W Surface Mount SOT-223 (TO-261) Package: Bulk Package: TO-261-4, TO-261AA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-223 (TO-261) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887340-NJV4030PT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 3 A 160MHz 2 W Surface Mount SOT-223 (TO-261)
Package: Bulk
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-223 (TO-261)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 887340-NJV4030PT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - NJV4030PT1G
Polarity PNP
Unlock Full Specs
to access all available technical data