The NDF03N60ZH is an N-channel power MOSFET in a TO-220FP package, rated for 600 V drain-to-source voltage and 3.1 A continuous drain current at 25°C ambient. It has a maximum RDS(on) of 3.6 Ω at 1.2 A and 10 V gate drive, with a gate charge of up to 18 nC. The device is protected by an ESD diode on the gate and is 100% avalanche tested. It features a junction operating temperature range of -55°C to 150°C and complies with RoHS, Pb-free, and halogen-free standards. The package is molded in a 3-lead TO-220FP (CASE 221AH) and is shipped in a tube containing 50 units.
Manufacturer: ON Semiconductor
Win Source Part Number: 929084-NDF03N60ZH
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 3.1A (Tc) 27W (Tc) Through Hole
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 929084-NDF03N60ZH |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDF03N60ZH |
| Polarity | N-Channel |