Rochester Electronics PMIC - PMIC - LED Drivers - NCV7683DQR2G NCV7683DQR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929029-NCV7683DQR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 8 Output Linear - PWM Dimming 100mA 24-SSOP-EP Package: Bulk Package: 24-SSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929029-NCV7683DQR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 8 Output Linear - PWM Dimming 100mA 24-SSOP-EP Package: Bulk Package: 24-SSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - NCV7683DQR2G - 929029-NCV7683DQR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - NCV7683DQR2G
929029-NCV7683DQR2G
PMIC - PMIC - LED Drivers - NCV7683DQR2G 929029-NCV7683DQR2G
Manufacturer: ON Semiconductor Win Source Part Number: 929029-NCV7683DQR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 8 Output Linear - PWM Dimming 100mA 24-SSOP-EP Package: Bulk Package: 24-SSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 929029-NCV7683DQR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 8 Output Linear - PWM Dimming 100mA 24-SSOP-EP
Package: Bulk
Package: 24-SSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 929029-NCV7683DQR2G
Product Name PMIC - PMIC - LED Drivers - NCV7683DQR2G
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3464MHX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 1727-NCR320PASXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
4 suppliers
SOT23 LED Driver IC - 137-CDM10V4XTSA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 11 to 25 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
6 suppliers