Infineon Technologies AG Linear LED Driver IC BCR601

Description
60V linear LED controller IC with voltage feedback to primary side / Active Headroom Control BCR601 is a linear LED controller IC regulating the LED current with an external driver transistor. It supports either NPN bipolar transistors or N-channel MOSFETs to cover a wide LED current and power range up to several amperes. The LED current is fully scalable by dimensioning an external resistor at MFIO pin. A unique feature of BCR601 is to provide feedback to the primary side via an optocoupler to control the output voltage of the primary side converter, e.g. XDPL8218. The integrated control loop minimizes the voltage overhead and power dissipation of the external driver transistor. This capability, coupled with the adjustment of voltage overhead by external configuration according to application needs, leads to efficient LED systems. AC line ripple suppression, analog dimming option and various protection features round up this device for LED drivers allowing for flicker-free light and longevity of LEDs. Summary of Features Supply voltage 8V to 60V Supports use of NPN bipolar transistors and N-channel MOSFETs 100Hz/120Hz supply voltage ripple suppression Active Headroom Control (supports an optocoupler feedback loop to primary side minimizing power losses) 3% analog dimming of LED current by a resistor or DC voltage at the MFIO pin Rset functionality at MFIO pin, LED current precision ±3% Hot plug protection to minimize LED inrush current Overvoltage protection Overtemperature protection Potential Applications LED Driver Applications 3D ToF camera for in-cabin monitoring system LED strips and signage
Request a Quote Datasheet
Description
60V linear LED controller IC with voltage feedback to primary side / Active Headroom Control BCR601 is a linear LED controller IC regulating the LED current with an external driver transistor. It supports either NPN bipolar transistors or N-channel MOSFETs to cover a wide LED current and power range up to several amperes. The LED current is fully scalable by dimensioning an external resistor at MFIO pin. A unique feature of BCR601 is to provide feedback to the primary side via an optocoupler to control the output voltage of the primary side converter, e.g. XDPL8218. The integrated control loop minimizes the voltage overhead and power dissipation of the external driver transistor. This capability, coupled with the adjustment of voltage overhead by external configuration according to application needs, leads to efficient LED systems. AC line ripple suppression, analog dimming option and various protection features round up this device for LED drivers allowing for flicker-free light and longevity of LEDs. Summary of Features Supply voltage 8V to 60V Supports use of NPN bipolar transistors and N-channel MOSFETs 100Hz/120Hz supply voltage ripple suppression Active Headroom Control (supports an optocoupler feedback loop to primary side minimizing power losses) 3% analog dimming of LED current by a resistor or DC voltage at the MFIO pin Rset functionality at MFIO pin, LED current precision ±3% Hot plug protection to minimize LED inrush current Overvoltage protection Overtemperature protection Potential Applications LED Driver Applications 3D ToF camera for in-cabin monitoring system LED strips and signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear LED Driver IC - BCR601 - Infineon Technologies AG
Neubiberg, Germany
Linear LED Driver IC
BCR601
Linear LED Driver IC BCR601
60V linear LED controller IC with voltage feedback to primary side / Active Headroom Control BCR601 is a linear LED controller IC regulating the LED current with an external driver transistor. It supports either NPN bipolar transistors or N-channel MOSFETs to cover a wide LED current and power range up to several amperes. The LED current is fully scalable by dimensioning an external resistor at MFIO pin. A unique feature of BCR601 is to provide feedback to the primary side via an optocoupler to control the output voltage of the primary side converter, e.g. XDPL8218. The integrated control loop minimizes the voltage overhead and power dissipation of the external driver transistor. This capability, coupled with the adjustment of voltage overhead by external configuration according to application needs, leads to efficient LED systems. AC line ripple suppression, analog dimming option and various protection features round up this device for LED drivers allowing for flicker-free light and longevity of LEDs. Summary of Features Supply voltage 8V to 60V Supports use of NPN bipolar transistors and N-channel MOSFETs 100Hz/120Hz supply voltage ripple suppression Active Headroom Control (supports an optocoupler feedback loop to primary side minimizing power losses) 3% analog dimming of LED current by a resistor or DC voltage at the MFIO pin Rset functionality at MFIO pin, LED current precision ±3% Hot plug protection to minimize LED inrush current Overvoltage protection Overtemperature protection Potential Applications LED Driver Applications 3D ToF camera for in-cabin monitoring system LED strips and signage

60V linear LED controller IC with voltage feedback to primary side / Active Headroom Control

BCR601 is a linear LED controller IC regulating the LED current with an external driver transistor. It supports either NPN bipolar transistors or N-channel MOSFETs to cover a wide LED current and power range up to several amperes. The LED current is fully scalable by dimensioning an external resistor at MFIO pin.

A unique feature of BCR601 is to provide feedback to the primary side via an optocoupler to control the output voltage of the primary side converter, e.g. XDPL8218. The integrated control loop minimizes the voltage overhead and power dissipation of the external driver transistor. This capability, coupled with the adjustment of voltage overhead by external configuration according to application needs, leads to efficient LED systems.

AC line ripple suppression, analog dimming option and various protection features round up this device for LED drivers allowing for flicker-free light and longevity of LEDs.


Summary of Features

  • Supply voltage 8V to 60V
  • Supports use of NPN bipolar transistors and N-channel MOSFETs
  • 100Hz/120Hz supply voltage ripple suppression
  • Active Headroom Control (supports an optocoupler feedback loop to primary side minimizing power losses)
  • 3% analog dimming of LED current by a resistor or DC voltage at the MFIO pin
  • Rset functionality at MFIO pin,
  • LED current precision ±3%
  • Hot plug protection to minimize LED inrush current
  • Overvoltage protection
  • Overtemperature protection

Potential Applications

  • LED Driver

Applications

  • 3D ToF camera for in-cabin monitoring system
  • LED strips and signage
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number BCR601
Product Name Linear LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC LED Driver IC - XDPL8219 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Voltage
Package Type PG-DSO-8
View Details
Led Driver, Sot-23-6, Smd Rohs Compliant Infineon - 68AH9256 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Features RoHS Compliant
View Details
LED Driver IC - 137-ICLS6021JXKLA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 10.3 to 26 volts
Number of Channels 1 #
Package Type Tube
View Details
5 suppliers
Specs
Input Voltage 2.9 to 40 volts
Number of Channels 2 #
Package Type Bulk
View Details