Rochester Electronics Logic - Flip Flops NC7SZ74K8X

Description
IC FF D-TYPE SNGL 1BIT US8
Datasheet
Description
IC FF D-TYPE SNGL 1BIT US8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - NC7SZ74K8X - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
NC7SZ74K8X
Logic - Flip Flops NC7SZ74K8X
IC FF D-TYPE SNGL 1BIT US8

IC FF D-TYPE SNGL 1BIT US8

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number NC7SZ74K8X
Product Name Logic - Flip Flops
fMAX 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT175MTCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Flip Flops - 74AHCT273PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers