Rochester Electronics Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7VQ572MMNR4G NB7VQ572MMNR4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928748-NB7VQ572MMNR4 G Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928748-NB7VQ572MMNR4 G Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7VQ572MMNR4G - 928748-NB7VQ572MMNR4G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7VQ572MMNR4G
928748-NB7VQ572MMNR4G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7VQ572MMNR4G 928748-NB7VQ572MMNR4G
Manufacturer: ON Semiconductor Win Source Part Number: 928748-NB7VQ572MMNR4 G Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 928748-NB7VQ572MMNR4G
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 928748-NB7VQ572MMNR4G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7VQ572MMNR4G
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Buffers, Drivers - 100315W-QMLV - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PW - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
9 suppliers
Rtc, Spi, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0518 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details