Rochester Electronics Embedded - Embedded - Microprocessors - N80C186/TR N80C186/TR

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 928681-N80C186/TR Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit Core Processor: 80C186 Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 928681-N80C186/TR Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit Core Processor: 80C186 Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - N80C186/TR - 928681-N80C186/TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - N80C186/TR
928681-N80C186/TR
Embedded - Embedded - Microprocessors - N80C186/TR 928681-N80C186/TR
Manufacturer: Advanced Micro Devices Win Source Part Number: 928681-N80C186/TR Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit Core Processor: 80C186 Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 928681-N80C186/TR
Series: i186
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 80C186 Microprocessor IC series 1 Core, 16-Bit
Core Processor: 80C186
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - N80C186/TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
N80C186/TR
Embedded - Microprocessors N80C186/TR
80C186 - 16-BIT MICROPROCESSOR

80C186 - 16-BIT MICROPROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 928681-N80C186/TR N80C186/TR
Product Name Embedded - Embedded - Microprocessors - N80C186/TR Embedded - Microprocessors
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA HCTE JH & HiTCE SH
Clock Speed 1500 MHz
View Details