Microchip Technology, Inc. Microprocessors ATSAMA5D24B-CU

Description
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - ATSAMA5D24B-CU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D24B-CU-ND
Microprocessors ATSAMA5D24B-CU-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - ATSAMA5D24B-CU - 912168-ATSAMA5D24B-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ATSAMA5D24B-CU
912168-ATSAMA5D24B-CU
Embedded - Embedded - Microprocessors - ATSAMA5D24B-CU 912168-ATSAMA5D24B-CU
Manufacturer: Microchip Technology Win Source Part Number: 912168-ATSAMA5D24B-C U Series: SAMA5D2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 256-TFBGA (8x8) Core Processor: ARM® Cortex®-A5 Speed: 500MHz Package: Bulk Package: 256-TFBGA Part Status: Obsolete Family Name: ATSAMA5D24 Categories: Integrated Circuits (ICs) Case / Package: 256-TFBGA (8x8) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2266-ATSAMA5D24B-CU, 1611-ATSAMA5D24B-CU

Manufacturer: Microchip Technology
Win Source Part Number: 912168-ATSAMA5D24B-CU
Series: SAMA5D2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)
Core Processor: ARM® Cortex®-A5
Speed: 500MHz
Package: Bulk
Package: 256-TFBGA
Part Status: Obsolete
Family Name: ATSAMA5D24
Categories: Integrated Circuits (ICs)
Case / Package: 256-TFBGA (8x8)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2266-ATSAMA5D24B-CU, 1611-ATSAMA5D24B-CU

Buy Now Datasheet
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D24B-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-ATSAMA5D24B-CU
500MHZ Embedded Microprocessor MPU 694-ATSAMA5D24B-CU
IC MPU SAMA5D2 500MHZ 256TFBGA Product overview: ATSAMA5D24B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D24B-CU can be used for catalog matching and distributor lookup.

IC MPU SAMA5D2 500MHZ 256TFBGA Product overview: ATSAMA5D24B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D24B-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - ATSAMA5D24B-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D24B-CU
Microprocessors ATSAMA5D24B-CU
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 256-TFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D24B-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D24B-CU
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D24B-CU
IC MPU SAMA5D2 500MHZ 256TFBGA

IC MPU SAMA5D2 500MHZ 256TFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number ATSAMA5D24B-CU-ND 912168-ATSAMA5D24B-CU 694-ATSAMA5D24B-CU ATSAMA5D24B-CU ATSAMA5D24B-CU
Product Name Microprocessors Embedded - Embedded - Microprocessors - ATSAMA5D24B-CU 500MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5 ARM® Cortex®-A5 ARM; ARMR CortexR-A5
Supply Voltage 3.3V
Package Type Other; 256-TFBGA Other; 256-TFBGA (8x8) Other; Bulk BGA; Other; 256-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5716BABCXS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Microprocessors - TS68C000VC12A - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit; 32-Bit; 1 Core, 16/32-Bit
Microprocessor Family 68000
Package Type DIP; Other; 64-CDIP (0.900\", 22.86mm)
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details