The MUN5132T1 is a PNP silicon surface mount transistor with an integrated monolithic bias resistor network, designed to replace a discrete transistor and external bias resistors. It is packaged in the SC-70/SOT-323 case, measuring 2.20 mm maximum length, 1.35 mm maximum width, and 1.00 mm maximum height. It has a collector-emitter voltage rating of 50 V, a maximum collector current of 100 mA, and a total device dissipation of 310 mW at 25°C, derating at 2.5 °C/W above 25°C. The device includes a 4.7 kΩ series base resistor and a 4.7 kΩ base-emitter resistor, with a minimum DC current gain of 15 and a collector-emitter saturation voltage of 0.25 V at 10 mA collector current. It operates over a junction temperature range of -55°C to +150°C and is Pb-free compliant.
Manufacturer: ON Semiconductor
Win Source Part Number: 886509-MUN5132T1
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 310 mW Surface Mount SC-70-3 (SOT323)
Package: Bulk
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 886509-MUN5132T1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5132T1 |
| Polarity | PNP |