Rochester Electronics TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5112T1 MUN5112T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886507-MUN5112T1 Series: MUN5112T1 Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 202 mW Surface Mount SC-70 (SOT323) Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70 (SOT323) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886507-MUN5112T1 Series: MUN5112T1 Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 202 mW Surface Mount SC-70 (SOT323) Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70 (SOT323) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MUN5112T1 is a PNP silicon surface mount transistor with an integrated monolithic bias resistor network, replacing a transistor and external resistors in digital circuits. Housed in the SC-70/SOT-323 package, it measures up to 2.20 mm in length, 1.35 mm in width, and 1.00 mm in height. It has a 50 V collector-base and collector-emitter voltage rating and supports 100 mA collector current. Maximum power dissipation is 202 mW, with a junction-to-ambient thermal resistance of 618 °C/W on a minimum pad. The bias network includes 22 kΩ base and 22 kΩ base-emitter resistors. Operating temperatures range from -55 °C to +150 °C. Available in Pb-free versions and supplied in 3000-unit tape and reel packages.

Datasheet Summary
Powered by GS/AI

The MUN5112T1 is a PNP silicon surface mount transistor with an integrated monolithic bias resistor network, replacing a transistor and external resistors in digital circuits. Housed in the SC-70/SOT-323 package, it measures up to 2.20 mm in length, 1.35 mm in width, and 1.00 mm in height. It has a 50 V collector-base and collector-emitter voltage rating and supports 100 mA collector current. Maximum power dissipation is 202 mW, with a junction-to-ambient thermal resistance of 618 °C/W on a minimum pad. The bias network includes 22 kΩ base and 22 kΩ base-emitter resistors. Operating temperatures range from -55 °C to +150 °C. Available in Pb-free versions and supplied in 3000-unit tape and reel packages.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5112T1 - 886507-MUN5112T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5112T1
886507-MUN5112T1
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5112T1 886507-MUN5112T1
Manufacturer: ON Semiconductor Win Source Part Number: 886507-MUN5112T1 Series: MUN5112T1 Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 202 mW Surface Mount SC-70 (SOT323) Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70 (SOT323) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 886507-MUN5112T1
Series: MUN5112T1
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 202 mW Surface Mount SC-70 (SOT323)
Package: Bulk
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-70 (SOT323)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 886507-MUN5112T1
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5112T1
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Level Translator 48-Pin TSSOP Tube - 815-CLVC16T245MDGGEP - Utmel Electronic Limited
Specs
Polarity N-Channel; Non-Inverting
View Details
Single IGBTs - 448-AIGBG25N120S7ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Transistor Grade / Operating Range Automotive
View Details
MOSFETs - 1827376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Powerdi5060
View Details