Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD20P06HDL MTD20P06HDL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 843975-MTD20P06HDL Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 843975-MTD20P06HDL Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTD20P06HDL is a P-channel power MOSFET designed for low-voltage, high-speed switching in power supplies, converters, and PWM motor controls. It is packaged in a DPAK (Surface Mount) case, measuring 6.22 mm max in length, 6.73 mm max in width, and 2.38 mm max in height. The device has a drain-source voltage rating of 60 V, a continuous drain current of 15 A at 25°C, and a maximum power dissipation of 72 W. Its static drain-source on-resistance is specified up to 175 mΩ at 7.5 A and 5 V gate drive. Avalanche energy capability is rated at 300 mJ. Thermal resistance from junction to case is 1.73°C/W, and junction-to-ambient is 71.4°C/W for the Pb-free version. The part meets RoHS requirements and is qualified under AEC-Q200. It features a fast recovery body diode suitable for bridge circuits and is guaranteed for operation from -55°C to 150°C junction temperature.

Datasheet Summary
Powered by GS/AI

The MTD20P06HDL is a P-channel power MOSFET designed for low-voltage, high-speed switching in power supplies, converters, and PWM motor controls. It is packaged in a DPAK (Surface Mount) case, measuring 6.22 mm max in length, 6.73 mm max in width, and 2.38 mm max in height. The device has a drain-source voltage rating of 60 V, a continuous drain current of 15 A at 25°C, and a maximum power dissipation of 72 W. Its static drain-source on-resistance is specified up to 175 mΩ at 7.5 A and 5 V gate drive. Avalanche energy capability is rated at 300 mJ. Thermal resistance from junction to case is 1.73°C/W, and junction-to-ambient is 71.4°C/W for the Pb-free version. The part meets RoHS requirements and is qualified under AEC-Q200. It features a fast recovery body diode suitable for bridge circuits and is guaranteed for operation from -55°C to 150°C junction temperature.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD20P06HDL - 843975-MTD20P06HDL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD20P06HDL
843975-MTD20P06HDL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD20P06HDL 843975-MTD20P06HDL
Manufacturer: ON Semiconductor Win Source Part Number: 843975-MTD20P06HDL Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 843975-MTD20P06HDL
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 843975-MTD20P06HDL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD20P06HDL
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3604-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.1050 ohms
IDSS 23000 milliamps
View Details
N-Channel Power MOSFET - BSB044N08NN3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0044 ohms
View Details
CSD88537ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88537ND - CSD88537ND - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 62000 milliamps
View Details
9 suppliers