MSC8144ETVT800A -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
MSC8144ETVT800A
Description
DSP, 133MHZ PBGA783
-
Lingto Electronic Limited
Datasheet
Description
DSP, 133MHZ PBGA783
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
MSC8144ETVT800A |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
800 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32-Bit
Package Type
Other; LQFP
Pin Count
128
View Details
Microchip Technology, Inc.
Supply Voltage
-3.3V; -3V; 1.71 - 3.63
Package Type
Other; ['VFLGA', 'VLGA', 'VDFN']
View Details