Rochester Electronics Embedded - Embedded - Microprocessors - MR80C86/B MR80C86/B

Description
Manufacturer: Harris Corporation Win Source Part Number: 928053-MR80C86/B Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 928053-MR80C86/B Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MR80C86/B - 928053-MR80C86/B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MR80C86/B
928053-MR80C86/B
Embedded - Embedded - Microprocessors - MR80C86/B 928053-MR80C86/B
Manufacturer: Harris Corporation Win Source Part Number: 928053-MR80C86/B Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Harris Corporation
Win Source Part Number: 928053-MR80C86/B
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MR80C86/B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MR80C86/B
Embedded - Microprocessors MR80C86/B
MICROPROCESSOR, 16 BIT, 8086 CPU

MICROPROCESSOR, 16 BIT, 8086 CPU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 928053-MR80C86/B MR80C86/B
Product Name Embedded - Embedded - Microprocessors - MR80C86/B Embedded - Microprocessors
Microprocessor Family 80C86
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - 25PPC750FX-FB1033T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Microprocessors - AT91SAM9CN12B-CUR - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM926EJ-S
Package Type BGA; Other; 217-LFBGA
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details