Rochester Electronics Embedded - Embedded - Microprocessors - BSC9131NSE1KHKB BSC9131NSE1KHKB

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 864685-BSC9131NSE1KH KB Series: QorIQ Qonverge BSC Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 520-FCBGA (21x21) Core Processor: PowerPC e500 Speed: 800MHz Package: Bulk Package: 520-FBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 520-FCBGA (21x21) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 864685-BSC9131NSE1KH KB Series: QorIQ Qonverge BSC Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 520-FCBGA (21x21) Core Processor: PowerPC e500 Speed: 800MHz Package: Bulk Package: 520-FBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 520-FCBGA (21x21) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BSC9131NSE1KHKB - 864685-BSC9131NSE1KHKB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BSC9131NSE1KHKB
864685-BSC9131NSE1KHKB
Embedded - Embedded - Microprocessors - BSC9131NSE1KHKB 864685-BSC9131NSE1KHKB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 864685-BSC9131NSE1KH KB Series: QorIQ Qonverge BSC Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 520-FCBGA (21x21) Core Processor: PowerPC e500 Speed: 800MHz Package: Bulk Package: 520-FBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 520-FCBGA (21x21) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 864685-BSC9131NSE1KHKB
Series: QorIQ Qonverge BSC
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 520-FCBGA (21x21)
Core Processor: PowerPC e500
Speed: 800MHz
Package: Bulk
Package: 520-FBGA, FCBGA
Categories: Integrated Circuits (ICs)
Case / Package: 520-FCBGA (21x21)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - BSC9131NSE1KHKB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BSC9131NSE1KHKB
Embedded - Microprocessors BSC9131NSE1KHKB
QORIQ QONVERGE MULTICORE BASEBAN

QORIQ QONVERGE MULTICORE BASEBAN

Supplier's Site Datasheet
Embedded - Microprocessors - BSC9131NSE1KHKB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BSC9131NSE1KHKB
Embedded - Microprocessors BSC9131NSE1KHKB
IC MPU QORIQ 800MHZ 520FCBGA

IC MPU QORIQ 800MHZ 520FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 864685-BSC9131NSE1KHKB BSC9131NSE1KHKB BSC9131NSE1KHKB
Product Name Embedded - Embedded - Microprocessors - BSC9131NSE1KHKB Embedded - Microprocessors Embedded - Microprocessors
Package Type Other; 520-FCBGA (21x21)
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details