Rochester Electronics Embedded - Embedded - Microprocessors - MPC8358VRAGDGA MPC8358VRAGDGA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927905-MPC8358VRAGDG A Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29) Core Processor: PowerPC e300 Speed: 400MHz Package: Bulk Package: 668-BBGA Exposed Pad Categories: Integrated Circuits (ICs) Case / Package: 668-PBGA-PGE (29x29) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927905-MPC8358VRAGDG A Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29) Core Processor: PowerPC e300 Speed: 400MHz Package: Bulk Package: 668-BBGA Exposed Pad Categories: Integrated Circuits (ICs) Case / Package: 668-PBGA-PGE (29x29) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8358VRAGDGA - 927905-MPC8358VRAGDGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8358VRAGDGA
927905-MPC8358VRAGDGA
Embedded - Embedded - Microprocessors - MPC8358VRAGDGA 927905-MPC8358VRAGDGA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 927905-MPC8358VRAGDG A Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29) Core Processor: PowerPC e300 Speed: 400MHz Package: Bulk Package: 668-BBGA Exposed Pad Categories: Integrated Circuits (ICs) Case / Package: 668-PBGA-PGE (29x29) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 927905-MPC8358VRAGDGA
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
Core Processor: PowerPC e300
Speed: 400MHz
Package: Bulk
Package: 668-BBGA Exposed Pad
Categories: Integrated Circuits (ICs)
Case / Package: 668-PBGA-PGE (29x29)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MPC8358VRAGDGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8358VRAGDGA
Embedded - Microprocessors MPC8358VRAGDGA
POWERQUICC 32 BIT POWER ARCH SOC

POWERQUICC 32 BIT POWER ARCH SOC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927905-MPC8358VRAGDGA MPC8358VRAGDGA
Product Name Embedded - Embedded - Microprocessors - MPC8358VRAGDGA Embedded - Microprocessors
Package Type P-BGA; Other; 668-PBGA-PGE (29x29)
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D31A-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tape & Reel (TR)
Pin Count 324
View Details
5 suppliers