Rochester Electronics Diodes - Zener - Single - MMSZ5251ET1G MMSZ5251ET1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885464-MMSZ5251ET1G Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 22 V 500 mW ±5% Surface Mount SOD-123 Package: Bulk Package: SOD-123 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0050 Other Part Number: 2156-MMSZ5251ET1G, 2156-MMSZ5251ET1G-ON TR-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885464-MMSZ5251ET1G Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 22 V 500 mW ±5% Surface Mount SOD-123 Package: Bulk Package: SOD-123 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0050 Other Part Number: 2156-MMSZ5251ET1G, 2156-MMSZ5251ET1G-ON TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5251ET1G - 885464-MMSZ5251ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5251ET1G
885464-MMSZ5251ET1G
Diodes - Zener - Single - MMSZ5251ET1G 885464-MMSZ5251ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 885464-MMSZ5251ET1G Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 22 V 500 mW ±5% Surface Mount SOD-123 Package: Bulk Package: SOD-123 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.10.0050 Other Part Number: 2156-MMSZ5251ET1G, 2156-MMSZ5251ET1G-ON TR-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 885464-MMSZ5251ET1G
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 22 V 500 mW ±5% Surface Mount SOD-123
Package: Bulk
Package: SOD-123
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.10.0050
Other Part Number: 2156-MMSZ5251ET1G, 2156-MMSZ5251ET1G-ONTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 885464-MMSZ5251ET1G
Product Name Diodes - Zener - Single - MMSZ5251ET1G
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B8V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1219485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details