Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - MMBT3904WT1H MMBT3904WT1H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 927495-MMBT3904WT1H Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 927495-MMBT3904WT1H Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBT3904WT1H - 927495-MMBT3904WT1H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3904WT1H
927495-MMBT3904WT1H
TRANSISTORS - Transistors (BJT) - Single - MMBT3904WT1H 927495-MMBT3904WT1H
Manufacturer: ON Semiconductor Win Source Part Number: 927495-MMBT3904WT1H Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 927495-MMBT3904WT1H
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 927495-MMBT3904WT1H
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBT3904WT1H
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Transistor Technology / Material Si
Package Type SOT26; Tsot26
View Details
80 V, 1 A NPN medium power transistors - BC56-10PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers
IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers